Molex Cable Assy, 6P Rcpt-Free End, 100Mm; No. Of Positions Molex 218510-1061

Description
CABLE ASSY, 6P RCPT-FREE END, 100MM; No. of Positions:6Positions ; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:Milli-Grid OTS 218510 Series; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 6P RCPT-FREE END, 100MM; No. of Positions:6Positions ; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:Milli-Grid OTS 218510 Series; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 6P Rcpt-Free End, 100Mm; No. Of Positions Molex - 83AJ0573 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Rcpt-Free End, 100Mm; No. Of Positions Molex
83AJ0573
Cable Assy, 6P Rcpt-Free End, 100Mm; No. Of Positions Molex 83AJ0573
CABLE ASSY, 6P RCPT-FREE END, 100MM; No. of Positions:6Positions ; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:Milli-Grid OTS 218510 Series; Wire Gauge:24AWG RoHS Compliant: Yes

CABLE ASSY, 6P RCPT-FREE END, 100MM; No. of Positions:6Positions; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:Milli-Grid OTS 218510 Series; Wire Gauge:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AJ0573
Product Name Cable Assy, 6P Rcpt-Free End, 100Mm; No. Of Positions Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details