Molex Cable Assy, 4P Rcpt-Free End, 100Mm; No. Of Positions Molex 218510-1041

Description
CABLE ASSY, 4P RCPT-FREE END, 100MM; No. of Positions:4Positions ; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:Milli-Grid OTS 218510 Series; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 4P RCPT-FREE END, 100MM; No. of Positions:4Positions ; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:Milli-Grid OTS 218510 Series; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 4P Rcpt-Free End, 100Mm; No. Of Positions Molex - 83AJ0568 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Rcpt-Free End, 100Mm; No. Of Positions Molex
83AJ0568
Cable Assy, 4P Rcpt-Free End, 100Mm; No. Of Positions Molex 83AJ0568
CABLE ASSY, 4P RCPT-FREE END, 100MM; No. of Positions:4Positions ; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:Milli-Grid OTS 218510 Series; Wire Gauge:24AWG RoHS Compliant: Yes

CABLE ASSY, 4P RCPT-FREE END, 100MM; No. of Positions:4Positions; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:Milli-Grid OTS 218510 Series; Wire Gauge:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AJ0568
Product Name Cable Assy, 4P Rcpt-Free End, 100Mm; No. Of Positions Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023050 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details