Molex Cable Assy, 4P Rcpt-Free End, 50Mm; No. Of Positions Molex 218510-1040

Description
CABLE ASSY, 4P RCPT-FREE END, 50MM; No. of Positions:4Positions ; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97"; Product Range:Milli-Grid OTS 218510 Series; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 4P RCPT-FREE END, 50MM; No. of Positions:4Positions ; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97"; Product Range:Milli-Grid OTS 218510 Series; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 4P Rcpt-Free End, 50Mm; No. Of Positions Molex - 83AJ0567 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Rcpt-Free End, 50Mm; No. Of Positions Molex
83AJ0567
Cable Assy, 4P Rcpt-Free End, 50Mm; No. Of Positions Molex 83AJ0567
CABLE ASSY, 4P RCPT-FREE END, 50MM; No. of Positions:4Positions ; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97"; Product Range:Milli-Grid OTS 218510 Series; Wire Gauge:24AWG RoHS Compliant: Yes

CABLE ASSY, 4P RCPT-FREE END, 50MM; No. of Positions:4Positions; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97"; Product Range:Milli-Grid OTS 218510 Series; Wire Gauge:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AJ0567
Product Name Cable Assy, 4P Rcpt-Free End, 50Mm; No. Of Positions Molex
Cable Length 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details