Molex Cable Assy, 10P Rcpt-Rcpt, 150Mm; No. Of Positions Molex 218509-1102

Description
CABLE ASSY, 10P RCPT-RCPT, 150MM; No. of Positions:10Position s; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:Milli-Grid OTS 218509 Series; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 10P RCPT-RCPT, 150MM; No. of Positions:10Position s; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:Milli-Grid OTS 218509 Series; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 10P Rcpt-Rcpt, 150Mm; No. Of Positions Molex - 83AJ0564 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 10P Rcpt-Rcpt, 150Mm; No. Of Positions Molex
83AJ0564
Cable Assy, 10P Rcpt-Rcpt, 150Mm; No. Of Positions Molex 83AJ0564
CABLE ASSY, 10P RCPT-RCPT, 150MM; No. of Positions:10Position s; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:Milli-Grid OTS 218509 Series; Wire Gauge:24AWG RoHS Compliant: Yes

CABLE ASSY, 10P RCPT-RCPT, 150MM; No. of Positions:10Positions; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:Milli-Grid OTS 218509 Series; Wire Gauge:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AJ0564
Product Name Cable Assy, 10P Rcpt-Rcpt, 150Mm; No. Of Positions Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details