Molex Cable Assy, 8P Rcpt-Rcpt, 50Mm; No. Of Positions Molex 218509-1080

Description
CABLE ASSY, 8P RCPT-RCPT, 50MM; No. of Positions:8Positions ; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97"; Product Range:Milli-Grid OTS 218509 Series; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 8P RCPT-RCPT, 50MM; No. of Positions:8Positions ; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97"; Product Range:Milli-Grid OTS 218509 Series; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 8P Rcpt-Rcpt, 50Mm; No. Of Positions Molex - 83AJ0557 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8P Rcpt-Rcpt, 50Mm; No. Of Positions Molex
83AJ0557
Cable Assy, 8P Rcpt-Rcpt, 50Mm; No. Of Positions Molex 83AJ0557
CABLE ASSY, 8P RCPT-RCPT, 50MM; No. of Positions:8Positions ; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97"; Product Range:Milli-Grid OTS 218509 Series; Wire Gauge:24AWG RoHS Compliant: Yes

CABLE ASSY, 8P RCPT-RCPT, 50MM; No. of Positions:8Positions; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97"; Product Range:Milli-Grid OTS 218509 Series; Wire Gauge:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AJ0557
Product Name Cable Assy, 8P Rcpt-Rcpt, 50Mm; No. Of Positions Molex
Cable Length 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023430 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details