Molex Cable Assy, 6P Rcpt-Rcpt, 300Mm; No. Of Positions Molex 218509-1063

Description
CABLE ASSY, 6P RCPT-RCPT, 300MM; No. of Positions:6Positions ; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Milli-Grid OTS 218509 Series; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 6P RCPT-RCPT, 300MM; No. of Positions:6Positions ; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Milli-Grid OTS 218509 Series; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 6P Rcpt-Rcpt, 300Mm; No. Of Positions Molex - 83AJ0555 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Rcpt-Rcpt, 300Mm; No. Of Positions Molex
83AJ0555
Cable Assy, 6P Rcpt-Rcpt, 300Mm; No. Of Positions Molex 83AJ0555
CABLE ASSY, 6P RCPT-RCPT, 300MM; No. of Positions:6Positions ; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Milli-Grid OTS 218509 Series; Wire Gauge:24AWG RoHS Compliant: Yes

CABLE ASSY, 6P RCPT-RCPT, 300MM; No. of Positions:6Positions; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Milli-Grid OTS 218509 Series; Wire Gauge:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AJ0555
Product Name Cable Assy, 6P Rcpt-Rcpt, 300Mm; No. Of Positions Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details