Molex Cable Assy, 6P Rcpt-Rcpt, 150Mm; No. Of Positions Molex 218509-1062

Description
CABLE ASSY, 6P RCPT-RCPT, 150MM; No. of Positions:6Positions ; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:Milli-Grid OTS 218509 Series; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 6P RCPT-RCPT, 150MM; No. of Positions:6Positions ; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:Milli-Grid OTS 218509 Series; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 6P Rcpt-Rcpt, 150Mm; No. Of Positions Molex - 83AJ0554 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Rcpt-Rcpt, 150Mm; No. Of Positions Molex
83AJ0554
Cable Assy, 6P Rcpt-Rcpt, 150Mm; No. Of Positions Molex 83AJ0554
CABLE ASSY, 6P RCPT-RCPT, 150MM; No. of Positions:6Positions ; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:Milli-Grid OTS 218509 Series; Wire Gauge:24AWG RoHS Compliant: Yes

CABLE ASSY, 6P RCPT-RCPT, 150MM; No. of Positions:6Positions; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:Milli-Grid OTS 218509 Series; Wire Gauge:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AJ0554
Product Name Cable Assy, 6P Rcpt-Rcpt, 150Mm; No. Of Positions Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data