Molex Cable Assy, 6P Rcpt-Rcpt, 50Mm; No. Of Positions Molex 218509-1060

Description
CABLE ASSY, 6P RCPT-RCPT, 50MM; No. of Positions:6Positions ; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97"; Product Range:Milli-Grid OTS 218509 Series; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 6P RCPT-RCPT, 50MM; No. of Positions:6Positions ; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97"; Product Range:Milli-Grid OTS 218509 Series; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 6P Rcpt-Rcpt, 50Mm; No. Of Positions Molex - 83AJ0552 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Rcpt-Rcpt, 50Mm; No. Of Positions Molex
83AJ0552
Cable Assy, 6P Rcpt-Rcpt, 50Mm; No. Of Positions Molex 83AJ0552
CABLE ASSY, 6P RCPT-RCPT, 50MM; No. of Positions:6Positions ; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97"; Product Range:Milli-Grid OTS 218509 Series; Wire Gauge:24AWG RoHS Compliant: Yes

CABLE ASSY, 6P RCPT-RCPT, 50MM; No. of Positions:6Positions; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97"; Product Range:Milli-Grid OTS 218509 Series; Wire Gauge:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AJ0552
Product Name Cable Assy, 6P Rcpt-Rcpt, 50Mm; No. Of Positions Molex
Cable Length 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Brown PVC Single Wire - 55010190 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details