Molex Cable Assy, 4P Rcpt-Rcpt, 50Mm; No. Of Positions Molex 218509-1040

Description
CABLE ASSY, 4P RCPT-RCPT, 50MM; No. of Positions:4Positions ; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97"; Product Range:Milli-Grid OTS 218509 Series; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 4P RCPT-RCPT, 50MM; No. of Positions:4Positions ; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97"; Product Range:Milli-Grid OTS 218509 Series; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 4P Rcpt-Rcpt, 50Mm; No. Of Positions Molex - 83AJ0547 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Rcpt-Rcpt, 50Mm; No. Of Positions Molex
83AJ0547
Cable Assy, 4P Rcpt-Rcpt, 50Mm; No. Of Positions Molex 83AJ0547
CABLE ASSY, 4P RCPT-RCPT, 50MM; No. of Positions:4Positions ; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97"; Product Range:Milli-Grid OTS 218509 Series; Wire Gauge:24AWG RoHS Compliant: Yes

CABLE ASSY, 4P RCPT-RCPT, 50MM; No. of Positions:4Positions; Connector Pitch:2mm; No. of Rows:2 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97"; Product Range:Milli-Grid OTS 218509 Series; Wire Gauge:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AJ0547
Product Name Cable Assy, 4P Rcpt-Rcpt, 50Mm; No. Of Positions Molex
Cable Length 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details