Molex Cable Assy, 8P Rcpt-Free End, 600Mm; Connector To Connector Molex 218397-1084

Description
CABLE ASSY, 8P RCPT-FREE END, 600MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 8P RCPT-FREE END, 600MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 8P Rcpt-Free End, 600Mm; Connector To Connector Molex - 70AJ6935 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8P Rcpt-Free End, 600Mm; Connector To Connector Molex
70AJ6935
Cable Assy, 8P Rcpt-Free End, 600Mm; Connector To Connector Molex 70AJ6935
CABLE ASSY, 8P RCPT-FREE END, 600MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

CABLE ASSY, 8P RCPT-FREE END, 600MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Free End; No. of Positions:8Positions; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6935
Product Name Cable Assy, 8P Rcpt-Free End, 600Mm; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Blue H05 V-K Single Fine Wire Stranded - 86023210 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details