Molex Cable Assy, 8P Rcpt-Free End, 50Mm; Connector To Connector Molex 218397-1080

Description
CABLE ASSY, 8P RCPT-FREE END, 50MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 8P RCPT-FREE END, 50MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 8P Rcpt-Free End, 50Mm; Connector To Connector Molex - 70AJ6931 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8P Rcpt-Free End, 50Mm; Connector To Connector Molex
70AJ6931
Cable Assy, 8P Rcpt-Free End, 50Mm; Connector To Connector Molex 70AJ6931
CABLE ASSY, 8P RCPT-FREE END, 50MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97" RoHS Compliant: Yes

CABLE ASSY, 8P RCPT-FREE END, 50MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Free End; No. of Positions:8Positions; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6931
Product Name Cable Assy, 8P Rcpt-Free End, 50Mm; Connector To Connector Molex
Cable Length 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details