Molex Cable Assy, 5P Rcpt-Free End, 300Mm; Connector To Connector Molex 218397-1053

Description
CABLE ASSY, 5P RCPT-FREE END, 300MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Free End; No. of Positions:5Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 5P RCPT-FREE END, 300MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Free End; No. of Positions:5Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 5P Rcpt-Free End, 300Mm; Connector To Connector Molex - 70AJ6924 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5P Rcpt-Free End, 300Mm; Connector To Connector Molex
70AJ6924
Cable Assy, 5P Rcpt-Free End, 300Mm; Connector To Connector Molex 70AJ6924
CABLE ASSY, 5P RCPT-FREE END, 300MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Free End; No. of Positions:5Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

CABLE ASSY, 5P RCPT-FREE END, 300MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Free End; No. of Positions:5Positions; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6924
Product Name Cable Assy, 5P Rcpt-Free End, 300Mm; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023140 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Cable Assembly - 493-05811911-LC - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details