Molex Cable Assy, 4P Rcpt-Free End, 150Mm; Connector To Connector Molex 218397-1042

Description
CABLE ASSY, 4P RCPT-FREE END, 150MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 4P RCPT-FREE END, 150MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 4P Rcpt-Free End, 150Mm; Connector To Connector Molex - 70AJ6918 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Rcpt-Free End, 150Mm; Connector To Connector Molex
70AJ6918
Cable Assy, 4P Rcpt-Free End, 150Mm; Connector To Connector Molex 70AJ6918
CABLE ASSY, 4P RCPT-FREE END, 150MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 4P RCPT-FREE END, 150MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Free End; No. of Positions:4Positions; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6918
Product Name Cable Assy, 4P Rcpt-Free End, 150Mm; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 82.02 ft (250 dm)
View Details