Molex Cable Assy, 4P Rcpt-Free End, 50Mm; Connector To Connector Molex 218397-1040

Description
CABLE ASSY, 4P RCPT-FREE END, 50MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 4P RCPT-FREE END, 50MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 4P Rcpt-Free End, 50Mm; Connector To Connector Molex - 70AJ6916 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Rcpt-Free End, 50Mm; Connector To Connector Molex
70AJ6916
Cable Assy, 4P Rcpt-Free End, 50Mm; Connector To Connector Molex 70AJ6916
CABLE ASSY, 4P RCPT-FREE END, 50MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97" RoHS Compliant: Yes

CABLE ASSY, 4P RCPT-FREE END, 50MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Free End; No. of Positions:4Positions; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6916
Product Name Cable Assy, 4P Rcpt-Free End, 50Mm; Connector To Connector Molex
Cable Length 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details