Molex Cable Assy, 3P Rcpt-Free End, 50Mm; Connector To Connector Molex 218397-1030

Description
CABLE ASSY, 3P RCPT-FREE END, 50MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 3P RCPT-FREE END, 50MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 3P Rcpt-Free End, 50Mm; Connector To Connector Molex - 70AJ6911 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Rcpt-Free End, 50Mm; Connector To Connector Molex
70AJ6911
Cable Assy, 3P Rcpt-Free End, 50Mm; Connector To Connector Molex 70AJ6911
CABLE ASSY, 3P RCPT-FREE END, 50MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97" RoHS Compliant: Yes

CABLE ASSY, 3P RCPT-FREE END, 50MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Free End; No. of Positions:3Positions; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6911
Product Name Cable Assy, 3P Rcpt-Free End, 50Mm; Connector To Connector Molex
Cable Length 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details