Molex Cable Assy, 2P Rcpt-Free End, 600Mm; Connector To Connector Molex 218397-1024

Description
CABLE ASSY, 2P RCPT-FREE END, 600MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 2P RCPT-FREE END, 600MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 2P Rcpt-Free End, 600Mm; Connector To Connector Molex - 70AJ6910 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Rcpt-Free End, 600Mm; Connector To Connector Molex
70AJ6910
Cable Assy, 2P Rcpt-Free End, 600Mm; Connector To Connector Molex 70AJ6910
CABLE ASSY, 2P RCPT-FREE END, 600MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

CABLE ASSY, 2P RCPT-FREE END, 600MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Free End; No. of Positions:2Positions; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6910
Product Name Cable Assy, 2P Rcpt-Free End, 600Mm; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details