Molex Cable Assy, 2P Rcpt-Free End, 100Mm; Connector To Connector Molex 218397-1021

Description
CABLE ASSY, 2P RCPT-FREE END, 100MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 2P RCPT-FREE END, 100MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 2P Rcpt-Free End, 100Mm; Connector To Connector Molex - 70AJ6907 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Rcpt-Free End, 100Mm; Connector To Connector Molex
70AJ6907
Cable Assy, 2P Rcpt-Free End, 100Mm; Connector To Connector Molex 70AJ6907
CABLE ASSY, 2P RCPT-FREE END, 100MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes

CABLE ASSY, 2P RCPT-FREE END, 100MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Free End; No. of Positions:2Positions; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6907
Product Name Cable Assy, 2P Rcpt-Free End, 100Mm; Connector To Connector Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details