Molex Cable Assy, 8P Rcpt-Rcpt, 150Mm; Connector To Connector Molex 218396-1082

Description
CABLE ASSY, 8P RCPT-RCPT, 150MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Pico-SPOX 1.5 Receptacle; No. of Positions:8Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 8P RCPT-RCPT, 150MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Pico-SPOX 1.5 Receptacle; No. of Positions:8Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 8P Rcpt-Rcpt, 150Mm; Connector To Connector Molex - 70AJ6903 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8P Rcpt-Rcpt, 150Mm; Connector To Connector Molex
70AJ6903
Cable Assy, 8P Rcpt-Rcpt, 150Mm; Connector To Connector Molex 70AJ6903
CABLE ASSY, 8P RCPT-RCPT, 150MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Pico-SPOX 1.5 Receptacle; No. of Positions:8Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:24AWG RoHS Compliant: Yes

CABLE ASSY, 8P RCPT-RCPT, 150MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Pico-SPOX 1.5 Receptacle; No. of Positions:8Positions; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6903
Product Name Cable Assy, 8P Rcpt-Rcpt, 150Mm; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details