Molex Cable Assy, 6P Rcpt-Rcpt, 100Mm; Connector To Connector Molex 218396-1061

Description
CABLE ASSY, 6P RCPT-RCPT, 100MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Pico-SPOX 1.5 Receptacle; No. of Positions:6Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 6P RCPT-RCPT, 100MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Pico-SPOX 1.5 Receptacle; No. of Positions:6Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 6P Rcpt-Rcpt, 100Mm; Connector To Connector Molex - 70AJ6897 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Rcpt-Rcpt, 100Mm; Connector To Connector Molex
70AJ6897
Cable Assy, 6P Rcpt-Rcpt, 100Mm; Connector To Connector Molex 70AJ6897
CABLE ASSY, 6P RCPT-RCPT, 100MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Pico-SPOX 1.5 Receptacle; No. of Positions:6Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Wire Gauge:24AWG RoHS Compliant: Yes

CABLE ASSY, 6P RCPT-RCPT, 100MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Pico-SPOX 1.5 Receptacle; No. of Positions:6Positions; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Wire Gauge:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6897
Product Name Cable Assy, 6P Rcpt-Rcpt, 100Mm; Connector To Connector Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-5600-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
High Speed Digital & Data Cable - 087736-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
Light Blue PVC Single Wire - 55011590 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details