Molex Cable Assy, 5P Rcpt-Rcpt, 100Mm; Connector To Connector Molex 218396-1051

Description
CABLE ASSY, 5P RCPT-RCPT, 100MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Pico-SPOX 1.5 Receptacle; No. of Positions:5Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 5P RCPT-RCPT, 100MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Pico-SPOX 1.5 Receptacle; No. of Positions:5Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 5P Rcpt-Rcpt, 100Mm; Connector To Connector Molex - 70AJ6892 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5P Rcpt-Rcpt, 100Mm; Connector To Connector Molex
70AJ6892
Cable Assy, 5P Rcpt-Rcpt, 100Mm; Connector To Connector Molex 70AJ6892
CABLE ASSY, 5P RCPT-RCPT, 100MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Pico-SPOX 1.5 Receptacle; No. of Positions:5Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Wire Gauge:24AWG RoHS Compliant: Yes

CABLE ASSY, 5P RCPT-RCPT, 100MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Pico-SPOX 1.5 Receptacle; No. of Positions:5Positions; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Wire Gauge:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6892
Product Name Cable Assy, 5P Rcpt-Rcpt, 100Mm; Connector To Connector Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details