Molex Cable Assy, 5P Rcpt-Rcpt, 50Mm; Connector To Connector Molex 218396-1050

Description
CABLE ASSY, 5P RCPT-RCPT, 50MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Pico-SPOX 1.5 Receptacle; No. of Positions:5Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 5P RCPT-RCPT, 50MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Pico-SPOX 1.5 Receptacle; No. of Positions:5Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 5P Rcpt-Rcpt, 50Mm; Connector To Connector Molex - 70AJ6891 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5P Rcpt-Rcpt, 50Mm; Connector To Connector Molex
70AJ6891
Cable Assy, 5P Rcpt-Rcpt, 50Mm; Connector To Connector Molex 70AJ6891
CABLE ASSY, 5P RCPT-RCPT, 50MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Pico-SPOX 1.5 Receptacle; No. of Positions:5Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Wire Gauge:24AWG RoHS Compliant: Yes

CABLE ASSY, 5P RCPT-RCPT, 50MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Pico-SPOX 1.5 Receptacle; No. of Positions:5Positions; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Wire Gauge:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6891
Product Name Cable Assy, 5P Rcpt-Rcpt, 50Mm; Connector To Connector Molex
Cable Length 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details