Molex Cable Assy, 2P Rcpt-Rcpt, 100Mm; Connector To Connector Molex 218396-1021

Description
CABLE ASSY, 2P RCPT-RCPT, 100MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Pico-SPOX 1.5 Receptacle; No. of Positions:2Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 2P RCPT-RCPT, 100MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Pico-SPOX 1.5 Receptacle; No. of Positions:2Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 2P Rcpt-Rcpt, 100Mm; Connector To Connector Molex - 70AJ6877 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Rcpt-Rcpt, 100Mm; Connector To Connector Molex
70AJ6877
Cable Assy, 2P Rcpt-Rcpt, 100Mm; Connector To Connector Molex 70AJ6877
CABLE ASSY, 2P RCPT-RCPT, 100MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Pico-SPOX 1.5 Receptacle; No. of Positions:2Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Wire Gauge:24AWG RoHS Compliant: Yes

CABLE ASSY, 2P RCPT-RCPT, 100MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Pico-SPOX 1.5 Receptacle; No. of Positions:2Positions; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Wire Gauge:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6877
Product Name Cable Assy, 2P Rcpt-Rcpt, 100Mm; Connector To Connector Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details