Molex Cable Assy, 2P Rcpt-Rcpt, 50Mm; Connector To Connector Molex 218396-1020

Description
CABLE ASSY, 2P RCPT-RCPT, 50MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Pico-SPOX 1.5 Receptacle; No. of Positions:2Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 2P RCPT-RCPT, 50MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Pico-SPOX 1.5 Receptacle; No. of Positions:2Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Wire Gauge:24AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 2P Rcpt-Rcpt, 50Mm; Connector To Connector Molex - 70AJ6876 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Rcpt-Rcpt, 50Mm; Connector To Connector Molex
70AJ6876
Cable Assy, 2P Rcpt-Rcpt, 50Mm; Connector To Connector Molex 70AJ6876
CABLE ASSY, 2P RCPT-RCPT, 50MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Pico-SPOX 1.5 Receptacle; No. of Positions:2Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Wire Gauge:24AWG RoHS Compliant: Yes

CABLE ASSY, 2P RCPT-RCPT, 50MM; Connector to Connector:Pico-SPOX 1.5 Receptacle to Pico-SPOX 1.5 Receptacle; No. of Positions:2Positions; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Wire Gauge:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6876
Product Name Cable Assy, 2P Rcpt-Rcpt, 50Mm; Connector To Connector Molex
Cable Length 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details