Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL PINS
MOLEX
218371-0001 -- 6MM SW1 SCREW MOUNT MALE PIN
Molex
6MM SW1 SCREW MOUNT MALE PIN
218371-0001
Description
6MM SW1 SCREW MOUNT MALE PIN
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
6MM SW1 SCREW MOUNT MALE PIN
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
6MM SW1 SCREW MOUNT MALE PIN
218371-0001
6MM SW1 SCREW MOUNT MALE PIN
218371-0001
6MM SW1 SCREW MOUNT MALE PIN
6MM SW1 SCREW MOUNT MALE PIN
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Industrial Pins
Product Number
218371-0001
Product Name
6MM SW1 SCREW MOUNT MALE PIN
Unlock Full Specs
to access all available technical data
Similar Products
Nord-Lock Group
Expander System-Bolt Fastener with Recessed Washer
Specs
Pin Type
Pivot / Hinge
Design Units
Metric
Nominal Diameter
1.5 to 6.3 inch (38 to 160 mm)
View Details
ZAGO Manufacturing Company, Inc.
Custom Sealing Pins
View Details
National Bolt & Nut Corporation
Custom Cotter Pins
Specs
Pin Type
Cotter Pin, Extended / Hammerlock
Design Units
English; Metric
View Details
Imao-Fixtureworks
Ball-lock Receptacle
QCBU-M
Specs
Pin Type
Clamping
Design Units
Metric
Length
0.5906 to 0.6693 inch (15 to 17 mm)
View Details