Molex Rectangular Cable Assemblies 2183231042

Description
"4 Position Cable Assembly Rectangular Socket to Cable 0.984' (300.00mm, 11.81"")"
Request a Quote Datasheet
Description
"4 Position Cable Assembly Rectangular Socket to Cable 0.984' (300.00mm, 11.81"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2183231042-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2183231042-ND
Rectangular Cable Assemblies 900-2183231042-ND
"4 Position Cable Assembly Rectangular Socket to Cable 0.984' (300.00mm, 11.81"")"

"4 Position Cable Assembly Rectangular Socket to Cable 0.984' (300.00mm, 11.81"")"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-2183231042-ND
Product Name Rectangular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-100/334-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details