Molex Cable Assy, 8P Rcpt-Free End, 600Mm; Connector To Connector Molex 218323-1083

Description
CABLE ASSY, 8P RCPT-FREE END, 600MM; Connector to Connector:DuraClik ISL Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 8P RCPT-FREE END, 600MM; Connector to Connector:DuraClik ISL Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 8P Rcpt-Free End, 600Mm; Connector To Connector Molex - 71AJ6895 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8P Rcpt-Free End, 600Mm; Connector To Connector Molex
71AJ6895
Cable Assy, 8P Rcpt-Free End, 600Mm; Connector To Connector Molex 71AJ6895
CABLE ASSY, 8P RCPT-FREE END, 600MM; Connector to Connector:DuraClik ISL Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

CABLE ASSY, 8P RCPT-FREE END, 600MM; Connector to Connector:DuraClik ISL Receptacle to Free End; No. of Positions:8Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AJ6895
Product Name Cable Assy, 8P Rcpt-Free End, 600Mm; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details