Molex Cable Assy, 6P Rcpt-Free End, 150Mm; Connector To Connector Molex 218323-1061

Description
CABLE ASSY, 6P RCPT-FREE END, 150MM; Connector to Connector:DuraClik ISL Receptacle to Free End; No. of Positions:6Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 6P RCPT-FREE END, 150MM; Connector to Connector:DuraClik ISL Receptacle to Free End; No. of Positions:6Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 6P Rcpt-Free End, 150Mm; Connector To Connector Molex - 71AJ6890 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Rcpt-Free End, 150Mm; Connector To Connector Molex
71AJ6890
Cable Assy, 6P Rcpt-Free End, 150Mm; Connector To Connector Molex 71AJ6890
CABLE ASSY, 6P RCPT-FREE END, 150MM; Connector to Connector:DuraClik ISL Receptacle to Free End; No. of Positions:6Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 6P RCPT-FREE END, 150MM; Connector to Connector:DuraClik ISL Receptacle to Free End; No. of Positions:6Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AJ6890
Product Name Cable Assy, 6P Rcpt-Free End, 150Mm; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NAM0-54-U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Cable Assemblies // Overmolded Cable Assemblies // SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details