Molex Cable Assy, 3P Rcpt-Free End, 300Mm; Connector To Connector Molex 218323-1032

Description
CABLE ASSY, 3P RCPT-FREE END, 300MM; Connector to Connector:DuraClik ISL Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 3P RCPT-FREE END, 300MM; Connector to Connector:DuraClik ISL Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 3P Rcpt-Free End, 300Mm; Connector To Connector Molex - 71AJ6882 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Rcpt-Free End, 300Mm; Connector To Connector Molex
71AJ6882
Cable Assy, 3P Rcpt-Free End, 300Mm; Connector To Connector Molex 71AJ6882
CABLE ASSY, 3P RCPT-FREE END, 300MM; Connector to Connector:DuraClik ISL Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

CABLE ASSY, 3P RCPT-FREE END, 300MM; Connector to Connector:DuraClik ISL Receptacle to Free End; No. of Positions:3Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AJ6882
Product Name Cable Assy, 3P Rcpt-Free End, 300Mm; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details