Molex Cable Assy, 8P Rcpt-Rcpt, 600Mm; Connector To Connector Molex 218322-1083

Description
CABLE ASSY, 8P RCPT-RCPT, 600MM; Connector to Connector:DuraClik ISL Receptacle to DuraClik ISL Receptacle; No. of Positions:8Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:22AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 8P RCPT-RCPT, 600MM; Connector to Connector:DuraClik ISL Receptacle to DuraClik ISL Receptacle; No. of Positions:8Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:22AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 8P Rcpt-Rcpt, 600Mm; Connector To Connector Molex - 71AJ6874 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8P Rcpt-Rcpt, 600Mm; Connector To Connector Molex
71AJ6874
Cable Assy, 8P Rcpt-Rcpt, 600Mm; Connector To Connector Molex 71AJ6874
CABLE ASSY, 8P RCPT-RCPT, 600MM; Connector to Connector:DuraClik ISL Receptacle to DuraClik ISL Receptacle; No. of Positions:8Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:22AWG RoHS Compliant: Yes

CABLE ASSY, 8P RCPT-RCPT, 600MM; Connector to Connector:DuraClik ISL Receptacle to DuraClik ISL Receptacle; No. of Positions:8Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AJ6874
Product Name Cable Assy, 8P Rcpt-Rcpt, 600Mm; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Green PVC Single Wire - 55010450 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details