Molex Cable Assy, 8P Rcpt-Rcpt, 150Mm; Connector To Connector Molex 218322-1081

Description
CABLE ASSY, 8P RCPT-RCPT, 150MM; Connector to Connector:DuraClik ISL Receptacle to DuraClik ISL Receptacle; No. of Positions:8Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:22AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 8P RCPT-RCPT, 150MM; Connector to Connector:DuraClik ISL Receptacle to DuraClik ISL Receptacle; No. of Positions:8Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:22AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 8P Rcpt-Rcpt, 150Mm; Connector To Connector Molex - 71AJ6872 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8P Rcpt-Rcpt, 150Mm; Connector To Connector Molex
71AJ6872
Cable Assy, 8P Rcpt-Rcpt, 150Mm; Connector To Connector Molex 71AJ6872
CABLE ASSY, 8P RCPT-RCPT, 150MM; Connector to Connector:DuraClik ISL Receptacle to DuraClik ISL Receptacle; No. of Positions:8Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:22AWG RoHS Compliant: Yes

CABLE ASSY, 8P RCPT-RCPT, 150MM; Connector to Connector:DuraClik ISL Receptacle to DuraClik ISL Receptacle; No. of Positions:8Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AJ6872
Product Name Cable Assy, 8P Rcpt-Rcpt, 150Mm; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 1.97 ft (6 dm)
View Details
ZK2000-5600-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details