Molex Cable Assy, 6P Rcpt-Rcpt, 300Mm; Connector To Connector Molex 218322-1062

Description
CABLE ASSY, 6P RCPT-RCPT, 300MM; Connector to Connector:DuraClik ISL Receptacle to DuraClik ISL Receptacle; No. of Positions:6Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:22AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 6P RCPT-RCPT, 300MM; Connector to Connector:DuraClik ISL Receptacle to DuraClik ISL Receptacle; No. of Positions:6Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:22AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 6P Rcpt-Rcpt, 300Mm; Connector To Connector Molex - 71AJ6870 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Rcpt-Rcpt, 300Mm; Connector To Connector Molex
71AJ6870
Cable Assy, 6P Rcpt-Rcpt, 300Mm; Connector To Connector Molex 71AJ6870
CABLE ASSY, 6P RCPT-RCPT, 300MM; Connector to Connector:DuraClik ISL Receptacle to DuraClik ISL Receptacle; No. of Positions:6Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:22AWG RoHS Compliant: Yes

CABLE ASSY, 6P RCPT-RCPT, 300MM; Connector to Connector:DuraClik ISL Receptacle to DuraClik ISL Receptacle; No. of Positions:6Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AJ6870
Product Name Cable Assy, 6P Rcpt-Rcpt, 300Mm; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/411-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details