Molex Cable Assy, 6P Rcpt-Rcpt, 150Mm; Connector To Connector Molex 218322-1061

Description
CABLE ASSY, 6P RCPT-RCPT, 150MM; Connector to Connector:DuraClik ISL Receptacle to DuraClik ISL Receptacle; No. of Positions:6Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:22AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 6P RCPT-RCPT, 150MM; Connector to Connector:DuraClik ISL Receptacle to DuraClik ISL Receptacle; No. of Positions:6Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:22AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 6P Rcpt-Rcpt, 150Mm; Connector To Connector Molex - 71AJ6869 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Rcpt-Rcpt, 150Mm; Connector To Connector Molex
71AJ6869
Cable Assy, 6P Rcpt-Rcpt, 150Mm; Connector To Connector Molex 71AJ6869
CABLE ASSY, 6P RCPT-RCPT, 150MM; Connector to Connector:DuraClik ISL Receptacle to DuraClik ISL Receptacle; No. of Positions:6Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:22AWG RoHS Compliant: Yes

CABLE ASSY, 6P RCPT-RCPT, 150MM; Connector to Connector:DuraClik ISL Receptacle to DuraClik ISL Receptacle; No. of Positions:6Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AJ6869
Product Name Cable Assy, 6P Rcpt-Rcpt, 150Mm; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG174/U to Stacking Banana Plugs - 4224 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details