Molex Cable Assy, 2P Rcpt-Rcpt, 600Mm; Connector To Connector Molex 218322-1023

Description
CABLE ASSY, 2P RCPT-RCPT, 600MM; Connector to Connector:DuraClik ISL Receptacle to DuraClik ISL Receptacle; No. of Positions:2Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:22AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 2P RCPT-RCPT, 600MM; Connector to Connector:DuraClik ISL Receptacle to DuraClik ISL Receptacle; No. of Positions:2Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:22AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 2P Rcpt-Rcpt, 600Mm; Connector To Connector Molex - 71AJ6859 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Rcpt-Rcpt, 600Mm; Connector To Connector Molex
71AJ6859
Cable Assy, 2P Rcpt-Rcpt, 600Mm; Connector To Connector Molex 71AJ6859
CABLE ASSY, 2P RCPT-RCPT, 600MM; Connector to Connector:DuraClik ISL Receptacle to DuraClik ISL Receptacle; No. of Positions:2Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:22AWG RoHS Compliant: Yes

CABLE ASSY, 2P RCPT-RCPT, 600MM; Connector to Connector:DuraClik ISL Receptacle to DuraClik ISL Receptacle; No. of Positions:2Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AJ6859
Product Name Cable Assy, 2P Rcpt-Rcpt, 600Mm; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NR600 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details