Molex Cable Assy, 2P Rcpt-Free End, 300Mm; Connector To Connector Molex 218311-1022

Description
CABLE ASSY, 2P RCPT-FREE END, 300MM; Connector to Connector:Mini-Fit Sigma Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 2P RCPT-FREE END, 300MM; Connector to Connector:Mini-Fit Sigma Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 2P Rcpt-Free End, 300Mm; Connector To Connector Molex - 70AJ6310 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Rcpt-Free End, 300Mm; Connector To Connector Molex
70AJ6310
Cable Assy, 2P Rcpt-Free End, 300Mm; Connector To Connector Molex 70AJ6310
CABLE ASSY, 2P RCPT-FREE END, 300MM; Connector to Connector:Mini-Fit Sigma Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

CABLE ASSY, 2P RCPT-FREE END, 300MM; Connector to Connector:Mini-Fit Sigma Receptacle to Free End; No. of Positions:2Positions; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6310
Product Name Cable Assy, 2P Rcpt-Free End, 300Mm; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W01-500 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-7-XX-36 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details