Molex Cable Assy, 4P Rcpt-Rcpt, 600Mm; Connector To Connector Molex 218310-1043

Description
CABLE ASSY, 4P RCPT-RCPT, 600MM; Connector to Connector:Mini-Fit Sigma Receptacle to Mini-Fit Sigma Receptacle; No. of Positions:4Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Wire Gauge:16AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 4P RCPT-RCPT, 600MM; Connector to Connector:Mini-Fit Sigma Receptacle to Mini-Fit Sigma Receptacle; No. of Positions:4Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Wire Gauge:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 4P Rcpt-Rcpt, 600Mm; Connector To Connector Molex - 70AJ6308 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Rcpt-Rcpt, 600Mm; Connector To Connector Molex
70AJ6308
Cable Assy, 4P Rcpt-Rcpt, 600Mm; Connector To Connector Molex 70AJ6308
CABLE ASSY, 4P RCPT-RCPT, 600MM; Connector to Connector:Mini-Fit Sigma Receptacle to Mini-Fit Sigma Receptacle; No. of Positions:4Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Wire Gauge:16AWG RoHS Compliant: Yes

CABLE ASSY, 4P RCPT-RCPT, 600MM; Connector to Connector:Mini-Fit Sigma Receptacle to Mini-Fit Sigma Receptacle; No. of Positions:4Positions; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Wire Gauge:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6308
Product Name Cable Assy, 4P Rcpt-Rcpt, 600Mm; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3140/400-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details