Molex Cable Assy, 2P Rcpt-Rcpt, 600Mm; Connector To Connector Molex 218310-1023

Description
CABLE ASSY, 2P RCPT-RCPT, 600MM; Connector to Connector:Mini-Fit Sigma Receptacle to Mini-Fit Sigma Receptacle; No. of Positions:2Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Wire Gauge:16AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 2P RCPT-RCPT, 600MM; Connector to Connector:Mini-Fit Sigma Receptacle to Mini-Fit Sigma Receptacle; No. of Positions:2Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Wire Gauge:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 2P Rcpt-Rcpt, 600Mm; Connector To Connector Molex - 70AJ6305 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Rcpt-Rcpt, 600Mm; Connector To Connector Molex
70AJ6305
Cable Assy, 2P Rcpt-Rcpt, 600Mm; Connector To Connector Molex 70AJ6305
CABLE ASSY, 2P RCPT-RCPT, 600MM; Connector to Connector:Mini-Fit Sigma Receptacle to Mini-Fit Sigma Receptacle; No. of Positions:2Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Wire Gauge:16AWG RoHS Compliant: Yes

CABLE ASSY, 2P RCPT-RCPT, 600MM; Connector to Connector:Mini-Fit Sigma Receptacle to Mini-Fit Sigma Receptacle; No. of Positions:2Positions; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Wire Gauge:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6305
Product Name Cable Assy, 2P Rcpt-Rcpt, 600Mm; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details