Molex Cable Assy, 2P Rcpt-Rcpt, 300Mm; Connector To Connector Molex 218310-1022

Description
CABLE ASSY, 2P RCPT-RCPT, 300MM; Connector to Connector:Mini-Fit Sigma Receptacle to Mini-Fit Sigma Receptacle; No. of Positions:2Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Wire Gauge:16AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 2P RCPT-RCPT, 300MM; Connector to Connector:Mini-Fit Sigma Receptacle to Mini-Fit Sigma Receptacle; No. of Positions:2Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Wire Gauge:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 2P Rcpt-Rcpt, 300Mm; Connector To Connector Molex - 70AJ6304 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Rcpt-Rcpt, 300Mm; Connector To Connector Molex
70AJ6304
Cable Assy, 2P Rcpt-Rcpt, 300Mm; Connector To Connector Molex 70AJ6304
CABLE ASSY, 2P RCPT-RCPT, 300MM; Connector to Connector:Mini-Fit Sigma Receptacle to Mini-Fit Sigma Receptacle; No. of Positions:2Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Wire Gauge:16AWG RoHS Compliant: Yes

CABLE ASSY, 2P RCPT-RCPT, 300MM; Connector to Connector:Mini-Fit Sigma Receptacle to Mini-Fit Sigma Receptacle; No. of Positions:2Positions; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Wire Gauge:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6304
Product Name Cable Assy, 2P Rcpt-Rcpt, 300Mm; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details