Molex Rectangular Cable Assemblies 2181130204

Description
2 Position Cable Assembly Rectangular Socket to Plug 1.39' (425.00mm)
Request a Quote Datasheet
Description
2 Position Cable Assembly Rectangular Socket to Plug 1.39' (425.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2181130204-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2181130204-ND
Rectangular Cable Assemblies 900-2181130204-ND
2 Position Cable Assembly Rectangular Socket to Plug 1.39' (425.00mm)

2 Position Cable Assembly Rectangular Socket to Plug 1.39' (425.00mm)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-2181130204-ND
Product Name Rectangular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-018 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-24292-FM-25 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details