Molex Wire to Board Cables 218112-1004

Description
Premo-Shielded 0.5 Lgt 203 TypeA 8Ckt
Request a Quote Datasheet
Description
Premo-Shielded 0.5 Lgt 203 TypeA 8Ckt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2248678 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2248678
Wire to Board Cables 2248678
Premo-Shielded 0.5 Lgt 203 TypeA 8Ckt

Premo-Shielded 0.5 Lgt 203 TypeA 8Ckt

Supplier's Site
Cable Assy, 10Pos Rcpt-Free End, 425Mm; Connector To Connector Molex - 53AJ6437 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 10Pos Rcpt-Free End, 425Mm; Connector To Connector Molex
53AJ6437
Cable Assy, 10Pos Rcpt-Free End, 425Mm; Connector To Connector Molex 53AJ6437
CABLE ASSY, 10POS RCPT-FREE END, 425MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:10Position s; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:425mm; Cable Length - Imperial:16.7" RoHS Compliant: Yes

CABLE ASSY, 10POS RCPT-FREE END, 425MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:10Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:425mm; Cable Length - Imperial:16.7" RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, Rcpt-Free End, 425Mm Rohs Compliant Molex - 85AJ7363 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Rcpt-Free End, 425Mm Rohs Compliant Molex
85AJ7363
Cable Assy, Rcpt-Free End, 425Mm Rohs Compliant Molex 85AJ7363
CABLE ASSY, RCPT-FREE END, 425MM ROHS COMPLIANT: YES

CABLE ASSY, RCPT-FREE END, 425MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2248678 53AJ6437 85AJ7363
Product Name Wire to Board Cables Cable Assy, 10Pos Rcpt-Free End, 425Mm; Connector To Connector Molex Cable Assy, Rcpt-Free End, 425Mm Rohs Compliant Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ribbon Cable - 1792560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS
View Details