Molex Wire to Board Cables 218112-1003

Description
Premo-Shielded 0.5 Lgt 203 TypeA 8Ckt
Request a Quote Datasheet
Description
Premo-Shielded 0.5 Lgt 203 TypeA 8Ckt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2248675 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2248675
Wire to Board Cables 2248675
Premo-Shielded 0.5 Lgt 203 TypeA 8Ckt

Premo-Shielded 0.5 Lgt 203 TypeA 8Ckt

Supplier's Site
Wire to Board Cables - 2248676 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2248676
Wire to Board Cables 2248676
Premo-Shielded 0.5 Lgt 203 TypeA 8Ckt

Premo-Shielded 0.5 Lgt 203 TypeA 8Ckt

Supplier's Site
Cable Assy, 10Pos Rcpt-Free End, 300Mm; Connector To Connector Molex - 53AJ6436 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 10Pos Rcpt-Free End, 300Mm; Connector To Connector Molex
53AJ6436
Cable Assy, 10Pos Rcpt-Free End, 300Mm; Connector To Connector Molex 53AJ6436
CABLE ASSY, 10POS RCPT-FREE END, 300MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:10Position s; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

CABLE ASSY, 10POS RCPT-FREE END, 300MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:10Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, Rcpt-Free End, 300Mm Rohs Compliant Molex - 85AJ7362 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Rcpt-Free End, 300Mm Rohs Compliant Molex
85AJ7362
Cable Assy, Rcpt-Free End, 300Mm Rohs Compliant Molex 85AJ7362
CABLE ASSY, RCPT-FREE END, 300MM ROHS COMPLIANT: YES

CABLE ASSY, RCPT-FREE END, 300MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2248675 53AJ6436 85AJ7362
Product Name Wire to Board Cables Cable Assy, 10Pos Rcpt-Free End, 300Mm; Connector To Connector Molex Cable Assy, Rcpt-Free End, 300Mm Rohs Compliant Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NAM1-22-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details