Molex Cable Assy, Rcpt-Free End, 150Mm Rohs Compliant Molex 218112-1001

Description
CABLE ASSY, RCPT-FREE END, 150MM ROHS COMPLIANT: YES
Datasheet
Description
CABLE ASSY, RCPT-FREE END, 150MM ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Rcpt-Free End, 150Mm Rohs Compliant Molex - 85AJ7360 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Rcpt-Free End, 150Mm Rohs Compliant Molex
85AJ7360
Cable Assy, Rcpt-Free End, 150Mm Rohs Compliant Molex 85AJ7360
CABLE ASSY, RCPT-FREE END, 150MM ROHS COMPLIANT: YES

CABLE ASSY, RCPT-FREE END, 150MM ROHS COMPLIANT: YES

Supplier's Site
Cable Assy, 10Pos Rcpt-Free End, 150Mm; Connector To Connector Molex - 53AJ6434 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 10Pos Rcpt-Free End, 150Mm; Connector To Connector Molex
53AJ6434
Cable Assy, 10Pos Rcpt-Free End, 150Mm; Connector To Connector Molex 53AJ6434
CABLE ASSY, 10POS RCPT-FREE END, 150MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:10Position s; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 10POS RCPT-FREE END, 150MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:10Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 85AJ7360 53AJ6434
Product Name Cable Assy, Rcpt-Free End, 150Mm Rohs Compliant Molex Cable Assy, 10Pos Rcpt-Free End, 150Mm; Connector To Connector Molex
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details