Molex Wire to Board Cables 218112-0804

Description
Premo-Shielded 0.5 Lgt 203 TypeA 8Ckt
Request a Quote
Description
Premo-Shielded 0.5 Lgt 203 TypeA 8Ckt
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, part number 53AJ6427, features an 8-position PicoBlade receptacle with a free end configuration. It has a length of 425 mm and is designed for applications involving signal transmission, wire-to-board, and wire-to-wire connections. The assembly is a single-ended connector type and does not include overmolding. Constructed with a natural resin color, the assembly utilizes phosphor bronze for the metal components, which are plated with tin for both mating and termination interfaces. The wire size is compatible with AWG 28, and the wire insulation diameter ranges from 0.50 mm to 1.00 mm. The assembly is packaged in a bag and is compliant with RoHS standards. This product is suitable for use with various PicoBlade headers and plug housings, making it a versatile choice for engineers looking for reliable cable assemblies in their projects.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, part number 53AJ6427, features an 8-position PicoBlade receptacle with a free end configuration. It has a length of 425 mm and is designed for applications involving signal transmission, wire-to-board, and wire-to-wire connections. The assembly is a single-ended connector type and does not include overmolding. Constructed with a natural resin color, the assembly utilizes phosphor bronze for the metal components, which are plated with tin for both mating and termination interfaces. The wire size is compatible with AWG 28, and the wire insulation diameter ranges from 0.50 mm to 1.00 mm. The assembly is packaged in a bag and is compliant with RoHS standards. This product is suitable for use with various PicoBlade headers and plug housings, making it a versatile choice for engineers looking for reliable cable assemblies in their projects.

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2248654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2248654
Wire to Board Cables 2248654
Premo-Shielded 0.5 Lgt 203 TypeA 8Ckt

Premo-Shielded 0.5 Lgt 203 TypeA 8Ckt

Supplier's Site
Wire to Board Cables - 2248655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2248655
Wire to Board Cables 2248655
Premo-Shielded 0.5 Lgt 203 TypeA 8Ckt

Premo-Shielded 0.5 Lgt 203 TypeA 8Ckt

Supplier's Site
Cable Assy, Rcpt-Free End, 425Mm Rohs Compliant Molex - 85AJ7353 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Rcpt-Free End, 425Mm Rohs Compliant Molex
85AJ7353
Cable Assy, Rcpt-Free End, 425Mm Rohs Compliant Molex 85AJ7353
CABLE ASSY, RCPT-FREE END, 425MM ROHS COMPLIANT: YES

CABLE ASSY, RCPT-FREE END, 425MM ROHS COMPLIANT: YES

Supplier's Site
Cable Assy, 8Pos Rcpt-Free End, 425Mm; Connector To Connector Molex - 53AJ6427 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8Pos Rcpt-Free End, 425Mm; Connector To Connector Molex
53AJ6427
Cable Assy, 8Pos Rcpt-Free End, 425Mm; Connector To Connector Molex 53AJ6427
CABLE ASSY, 8POS RCPT-FREE END, 425MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:425mm; Cable Length - Imperial:16.7" RoHS Compliant: Yes

CABLE ASSY, 8POS RCPT-FREE END, 425MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:8Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:425mm; Cable Length - Imperial:16.7" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2248654 85AJ7353 53AJ6427
Product Name Wire to Board Cables Cable Assy, Rcpt-Free End, 425Mm Rohs Compliant Molex Cable Assy, 8Pos Rcpt-Free End, 425Mm; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details