Molex Wire to Board Cables 218112-0802

Description
Premo-Shielded 0.5 Lgt 203 TypeA 8Ckt
Request a Quote Datasheet
Description
Premo-Shielded 0.5 Lgt 203 TypeA 8Ckt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2248651 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2248651
Wire to Board Cables 2248651
Premo-Shielded 0.5 Lgt 203 TypeA 8Ckt

Premo-Shielded 0.5 Lgt 203 TypeA 8Ckt

Supplier's Site
Wire to Board Cables - 2248650 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2248650
Wire to Board Cables 2248650
Premo-Shielded 0.5 Lgt 203 TypeA 8Ckt

Premo-Shielded 0.5 Lgt 203 TypeA 8Ckt

Supplier's Site
Cable Assy, Rcpt-Free End, 225Mm Rohs Compliant Molex - 85AJ7351 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Rcpt-Free End, 225Mm Rohs Compliant Molex
85AJ7351
Cable Assy, Rcpt-Free End, 225Mm Rohs Compliant Molex 85AJ7351
CABLE ASSY, RCPT-FREE END, 225MM ROHS COMPLIANT: YES

CABLE ASSY, RCPT-FREE END, 225MM ROHS COMPLIANT: YES

Supplier's Site
Cable Assy, 8Pos Rcpt-Free End, 225Mm; Connector To Connector Molex - 53AJ6425 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8Pos Rcpt-Free End, 225Mm; Connector To Connector Molex
53AJ6425
Cable Assy, 8Pos Rcpt-Free End, 225Mm; Connector To Connector Molex 53AJ6425
CABLE ASSY, 8POS RCPT-FREE END, 225MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:225mm; Cable Length - Imperial:8.9" RoHS Compliant: Yes

CABLE ASSY, 8POS RCPT-FREE END, 225MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:8Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:225mm; Cable Length - Imperial:8.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2248651 85AJ7351 53AJ6425
Product Name Wire to Board Cables Cable Assy, Rcpt-Free End, 225Mm Rohs Compliant Molex Cable Assy, 8Pos Rcpt-Free End, 225Mm; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

OBDII J1962 cable to female through a button control cable - QLC16096 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ribbon Cable - 1792595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS
View Details