Molex Wire to Board Cables 218112-0702

Description
Premo-Shielded 0.5 Lgt 203 TypeA 50Ckt
Request a Quote Datasheet
Description
Premo-Shielded 0.5 Lgt 203 TypeA 50Ckt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2248640 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2248640
Wire to Board Cables 2248640
Premo-Shielded 0.5 Lgt 203 TypeA 50Ckt

Premo-Shielded 0.5 Lgt 203 TypeA 50Ckt

Supplier's Site
Wire to Board Cables - 2248639 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2248639
Wire to Board Cables 2248639
Premo-Shielded 0.5 Lgt 203 TypeA 50Ckt

Premo-Shielded 0.5 Lgt 203 TypeA 50Ckt

Supplier's Site
Cable Assy, 7Pos Rcpt-Free End, 225Mm; Connector To Connector Molex - 53AJ6420 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 7Pos Rcpt-Free End, 225Mm; Connector To Connector Molex
53AJ6420
Cable Assy, 7Pos Rcpt-Free End, 225Mm; Connector To Connector Molex 53AJ6420
CABLE ASSY, 7POS RCPT-FREE END, 225MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:7Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:225mm; Cable Length - Imperial:8.9" RoHS Compliant: Yes

CABLE ASSY, 7POS RCPT-FREE END, 225MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:7Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:225mm; Cable Length - Imperial:8.9" RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, Rcpt-Free End, 225Mm Rohs Compliant Molex - 85AJ7346 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Rcpt-Free End, 225Mm Rohs Compliant Molex
85AJ7346
Cable Assy, Rcpt-Free End, 225Mm Rohs Compliant Molex 85AJ7346
CABLE ASSY, RCPT-FREE END, 225MM ROHS COMPLIANT: YES

CABLE ASSY, RCPT-FREE END, 225MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2248640 53AJ6420 85AJ7346
Product Name Wire to Board Cables Cable Assy, 7Pos Rcpt-Free End, 225Mm; Connector To Connector Molex Cable Assy, Rcpt-Free End, 225Mm Rohs Compliant Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, DeviceNet Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 65.62 ft (200 dm)
Connector Type M12 female connector, 5-pole, A-coded
View Details