Molex Cable Assy, Rcpt-Free End, 150Mm Rohs Compliant Molex 218112-0701

Description
CABLE ASSY, RCPT-FREE END, 150MM ROHS COMPLIANT: YES
Datasheet
Description
CABLE ASSY, RCPT-FREE END, 150MM ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Rcpt-Free End, 150Mm Rohs Compliant Molex - 85AJ7345 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Rcpt-Free End, 150Mm Rohs Compliant Molex
85AJ7345
Cable Assy, Rcpt-Free End, 150Mm Rohs Compliant Molex 85AJ7345
CABLE ASSY, RCPT-FREE END, 150MM ROHS COMPLIANT: YES

CABLE ASSY, RCPT-FREE END, 150MM ROHS COMPLIANT: YES

Supplier's Site
Cable Assy, 7Pos Rcpt-Free End, 150Mm; Connector To Connector Molex - 53AJ6419 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 7Pos Rcpt-Free End, 150Mm; Connector To Connector Molex
53AJ6419
Cable Assy, 7Pos Rcpt-Free End, 150Mm; Connector To Connector Molex 53AJ6419
CABLE ASSY, 7POS RCPT-FREE END, 150MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:7Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 7POS RCPT-FREE END, 150MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:7Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 85AJ7345 53AJ6419
Product Name Cable Assy, Rcpt-Free End, 150Mm Rohs Compliant Molex Cable Assy, 7Pos Rcpt-Free End, 150Mm; Connector To Connector Molex
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details