Molex Cable Assy, Rcpt-Free End, 425Mm Rohs Compliant Molex 218112-0504

Description
CABLE ASSY, RCPT-FREE END, 425MM ROHS COMPLIANT: YES
Datasheet
Description
CABLE ASSY, RCPT-FREE END, 425MM ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Rcpt-Free End, 425Mm Rohs Compliant Molex - 85AJ7338 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Rcpt-Free End, 425Mm Rohs Compliant Molex
85AJ7338
Cable Assy, Rcpt-Free End, 425Mm Rohs Compliant Molex 85AJ7338
CABLE ASSY, RCPT-FREE END, 425MM ROHS COMPLIANT: YES

CABLE ASSY, RCPT-FREE END, 425MM ROHS COMPLIANT: YES

Supplier's Site
Cable Assy, 5Pos Rcpt-Free End, 425Mm; Connector To Connector Molex - 53AJ6412 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5Pos Rcpt-Free End, 425Mm; Connector To Connector Molex
53AJ6412
Cable Assy, 5Pos Rcpt-Free End, 425Mm; Connector To Connector Molex 53AJ6412
CABLE ASSY, 5POS RCPT-FREE END, 425MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:5Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:425mm; Cable Length - Imperial:16.7" RoHS Compliant: Yes

CABLE ASSY, 5POS RCPT-FREE END, 425MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:5Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:425mm; Cable Length - Imperial:16.7" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 85AJ7338 53AJ6412
Product Name Cable Assy, Rcpt-Free End, 425Mm Rohs Compliant Molex Cable Assy, 5Pos Rcpt-Free End, 425Mm; Connector To Connector Molex
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Black PVC Single Wire - 56020070 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details