Molex Cable Assy, 5Pos Rcpt-Free End, 75Mm; Connector To Connector Molex 218112-0500

Description
CABLE ASSY, 5POS RCPT-FREE END, 75MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:5Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:75mm; Cable Length - Imperial:3" RoHS Compliant: Yes
Description
CABLE ASSY, 5POS RCPT-FREE END, 75MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:5Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:75mm; Cable Length - Imperial:3" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 5Pos Rcpt-Free End, 75Mm; Connector To Connector Molex - 53AJ6408 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5Pos Rcpt-Free End, 75Mm; Connector To Connector Molex
53AJ6408
Cable Assy, 5Pos Rcpt-Free End, 75Mm; Connector To Connector Molex 53AJ6408
CABLE ASSY, 5POS RCPT-FREE END, 75MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:5Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:75mm; Cable Length - Imperial:3" RoHS Compliant: Yes

CABLE ASSY, 5POS RCPT-FREE END, 75MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:5Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:75mm; Cable Length - Imperial:3" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 53AJ6408
Product Name Cable Assy, 5Pos Rcpt-Free End, 75Mm; Connector To Connector Molex
Cable Length 0.2461 ft (0.7500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details