Molex Wire to Board Cables 218112-0403

Description
Premo-Shielded 0.5 Lgt 152 TypeA 16Ckt
Request a Quote Datasheet
Description
Premo-Shielded 0.5 Lgt 152 TypeA 16Ckt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2248609 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2248609
Wire to Board Cables 2248609
Premo-Shielded 0.5 Lgt 152 TypeA 16Ckt

Premo-Shielded 0.5 Lgt 152 TypeA 16Ckt

Supplier's Site
Wire to Board Cables - 2248607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2248607
Wire to Board Cables 2248607
Premo-Shielded 0.5 Lgt 152 TypeA 16Ckt

Premo-Shielded 0.5 Lgt 152 TypeA 16Ckt

Supplier's Site
Cable Assy, Rcpt-Free End, 300Mm Rohs Compliant Molex - 85AJ7332 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Rcpt-Free End, 300Mm Rohs Compliant Molex
85AJ7332
Cable Assy, Rcpt-Free End, 300Mm Rohs Compliant Molex 85AJ7332
CABLE ASSY, RCPT-FREE END, 300MM ROHS COMPLIANT: YES

CABLE ASSY, RCPT-FREE END, 300MM ROHS COMPLIANT: YES

Supplier's Site
Cable Assy, 4Pos Rcpt-Free End, 300Mm; Connector To Connector Molex - 53AJ6406 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4Pos Rcpt-Free End, 300Mm; Connector To Connector Molex
53AJ6406
Cable Assy, 4Pos Rcpt-Free End, 300Mm; Connector To Connector Molex 53AJ6406
CABLE ASSY, 4POS RCPT-FREE END, 300MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

CABLE ASSY, 4POS RCPT-FREE END, 300MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:4Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2248609 85AJ7332 53AJ6406
Product Name Wire to Board Cables Cable Assy, Rcpt-Free End, 300Mm Rohs Compliant Molex Cable Assy, 4Pos Rcpt-Free End, 300Mm; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details