Molex Wire to Board Cables 218112-0402

Description
Premo-Shielded 0.5 Lgt 152 TypeA 14Ckt
Request a Quote Datasheet
Description
Premo-Shielded 0.5 Lgt 152 TypeA 14Ckt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2248605 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2248605
Wire to Board Cables 2248605
Premo-Shielded 0.5 Lgt 152 TypeA 14Ckt

Premo-Shielded 0.5 Lgt 152 TypeA 14Ckt

Supplier's Site
Wire to Board Cables - 2248606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2248606
Wire to Board Cables 2248606
Premo-Shielded 0.5 Lgt 152 TypeA 14Ckt

Premo-Shielded 0.5 Lgt 152 TypeA 14Ckt

Supplier's Site
Cable Assy, Rcpt-Free End, 225Mm Rohs Compliant Molex - 85AJ7331 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Rcpt-Free End, 225Mm Rohs Compliant Molex
85AJ7331
Cable Assy, Rcpt-Free End, 225Mm Rohs Compliant Molex 85AJ7331
CABLE ASSY, RCPT-FREE END, 225MM ROHS COMPLIANT: YES

CABLE ASSY, RCPT-FREE END, 225MM ROHS COMPLIANT: YES

Supplier's Site
Cable Assy, 4Pos Rcpt-Free End, 225Mm; Connector To Connector Molex - 53AJ6405 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4Pos Rcpt-Free End, 225Mm; Connector To Connector Molex
53AJ6405
Cable Assy, 4Pos Rcpt-Free End, 225Mm; Connector To Connector Molex 53AJ6405
CABLE ASSY, 4POS RCPT-FREE END, 225MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:225mm; Cable Length - Imperial:8.9" RoHS Compliant: Yes

CABLE ASSY, 4POS RCPT-FREE END, 225MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:4Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:225mm; Cable Length - Imperial:8.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2248605 85AJ7331 53AJ6405
Product Name Wire to Board Cables Cable Assy, Rcpt-Free End, 225Mm Rohs Compliant Molex Cable Assy, 4Pos Rcpt-Free End, 225Mm; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ribbon Cable - 1792489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.3281 ft (1 dm)
Standards / Certifications RoHS
View Details