Molex Wire to Board Cables 218112-0401

Description
Premo-Shielded 0.5 Lgt 152 TypeA 12Ckt
Request a Quote Datasheet
Description
Premo-Shielded 0.5 Lgt 152 TypeA 12Ckt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2248603 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2248603
Wire to Board Cables 2248603
Premo-Shielded 0.5 Lgt 152 TypeA 12Ckt

Premo-Shielded 0.5 Lgt 152 TypeA 12Ckt

Supplier's Site
Wire to Board Cables - 2248604 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2248604
Wire to Board Cables 2248604
Premo-Shielded 0.5 Lgt 152 TypeA 12Ckt

Premo-Shielded 0.5 Lgt 152 TypeA 12Ckt

Supplier's Site
Cable Assy, Rcpt-Free End, 150Mm Rohs Compliant Molex - 85AJ7330 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Rcpt-Free End, 150Mm Rohs Compliant Molex
85AJ7330
Cable Assy, Rcpt-Free End, 150Mm Rohs Compliant Molex 85AJ7330
CABLE ASSY, RCPT-FREE END, 150MM ROHS COMPLIANT: YES

CABLE ASSY, RCPT-FREE END, 150MM ROHS COMPLIANT: YES

Supplier's Site
Cable Assy, 4Pos Rcpt-Free End, 150Mm; Connector To Connector Molex - 53AJ6404 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4Pos Rcpt-Free End, 150Mm; Connector To Connector Molex
53AJ6404
Cable Assy, 4Pos Rcpt-Free End, 150Mm; Connector To Connector Molex 53AJ6404
CABLE ASSY, 4POS RCPT-FREE END, 150MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 4POS RCPT-FREE END, 150MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:4Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2248603 85AJ7330 53AJ6404
Product Name Wire to Board Cables Cable Assy, Rcpt-Free End, 150Mm Rohs Compliant Molex Cable Assy, 4Pos Rcpt-Free End, 150Mm; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XM Micro-Hooks - 1020XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details